UL Type TC (1277) PVC-Nylon/PVC, 7+G Conductor 12+12AWG (7x20) Bare Copper, PVC-NYL Insulation E2 Color Code, Black PVC Outer Jacket, 600V TC-ER 150V NPLF 90C Dry/Wet SUN RES DIR BUR
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 28114AZ |
| Product Name | TC VN/PVC, 7+G C #12+12 Str BC, PVC-NYL Ins E2, Blk PVC Jkt, 600V TC-ER 150V NPLF 90C Dry/Wet SUN RES DIR BUR |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | RoHS; CSA Mark; China RoHS II (GB/T 26572-2011) |