Belden Inc. Multiple Conductor Cables 2413F 0051000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30861-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30861-1000-ND
Multiple Conductor Cables BEL30861-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, Cat6, 23Awg, 4Pair, 1000Ft, 300V, Green; Cable Shielding Belden - 93T7094 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, Cat6, 23Awg, 4Pair, 1000Ft, 300V, Green; Cable Shielding Belden
93T7094
Shielded Cable Multipair, Cat6, 23Awg, 4Pair, 1000Ft, 300V, Green; Cable Shielding Belden 93T7094
SHIELDED CABLE MULTIPAIR, CAT6, 23AWG, 4PAIR, 1000FT, 300V, GREEN; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, CAT6, 23AWG, 4PAIR, 1000FT, 300V, GREEN; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30861-1000-ND 93T7094
Product Name Multiple Conductor Cables Shielded Cable Multipair, Cat6, 23Awg, 4Pair, 1000Ft, 300V, Green; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers