Belden Inc. Multiple Conductor Cables 2413F 0041000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30860-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30860-1000-ND
Multiple Conductor Cables BEL30860-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Yellow 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Cat6+ 4Pr F/utp Cmp Reel Belden - 20X4272 - Newark, An Avnet Company
Chicago, IL, United States
Cat6+ 4Pr F/utp Cmp Reel Belden
20X4272
Cat6+ 4Pr F/utp Cmp Reel Belden 20X4272
CAT6+ 4PR F/UTP CMP REEL

CAT6+ 4PR F/UTP CMP REEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30860-1000-ND 20X4272
Product Name Multiple Conductor Cables Cat6+ 4Pr F/utp Cmp Reel Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-2800-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/306-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details