Belden Inc. Multiple Conductor Cables 2412 009U1000

Description
8 (4 Pair) Conductor Multi-Pair, Cat6 Cable White 23 AWG 1000.0' (304.8m)
Request a Quote
Description
8 (4 Pair) Conductor Multi-Pair, Cat6 Cable White 23 AWG 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Cable Multipair, 4Pair, 23AWG, 1000Ft, 300V is a Category 6 (CAT6+) cable designed for various networking applications, including Gigabit Ethernet and Power over Ethernet (POE). It features four pairs of 23 AWG solid bare copper conductors, insulated with polyolefin and encased in a PVC jacket. The cable is unshielded and suitable for riser applications (CMR), with a nominal diameter of 0.220 inches. This cable supports a maximum operating voltage of 300V RMS and has a maximum recommended pulling tension of 40 lbs. It operates effectively within a temperature range of 0°C to 75°C and can be stored at temperatures between -20°C and 75°C. The cable is compliant with various standards, including NEC/UL CMR specifications and EU RoHS directives, ensuring it meets safety and environmental regulations. Engineers considering this cable should note its specifications for electrical performance, including a nominal mutual capacitance of 17 pF/ft and a maximum DC resistance of 7.8 Ohm/100 m at 20°C. The cable is also third-party verified to ANSI/TIA-568-C.2 standards, confirming its reliability for high-speed data transmission.

Datasheet Summary
Powered by GS/AI

The Unshielded Cable Multipair, 4Pair, 23AWG, 1000Ft, 300V is a Category 6 (CAT6+) cable designed for various networking applications, including Gigabit Ethernet and Power over Ethernet (POE). It features four pairs of 23 AWG solid bare copper conductors, insulated with polyolefin and encased in a PVC jacket. The cable is unshielded and suitable for riser applications (CMR), with a nominal diameter of 0.220 inches. This cable supports a maximum operating voltage of 300V RMS and has a maximum recommended pulling tension of 40 lbs. It operates effectively within a temperature range of 0°C to 75°C and can be stored at temperatures between -20°C and 75°C. The cable is compliant with various standards, including NEC/UL CMR specifications and EU RoHS directives, ensuring it meets safety and environmental regulations. Engineers considering this cable should note its specifications for electrical performance, including a nominal mutual capacitance of 17 pF/ft and a maximum DC resistance of 7.8 Ohm/100 m at 20°C. The cable is also third-party verified to ANSI/TIA-568-C.2 standards, confirming its reliability for high-speed data transmission.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1337-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1337-1000-ND
Multiple Conductor Cables BEL1337-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat6 Cable White 23 AWG 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat6 Cable White 23 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden - 84R6782 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
84R6782
Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden 84R6782
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL1337-1000-ND 84R6782
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-100/310-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers