Belden Inc. Multiple Conductor Cables 2183P D15A1000

Description
8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8895-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8895-250-ND
Multiple Conductor Cables BEL8895-250-ND
8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 250.0' (76.2m)

8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 250.0' (76.2m)

Buy Now Datasheet
Multiple Conductor Cables - BEL8895-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8895-500-ND
Multiple Conductor Cables BEL8895-500-ND
8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 500.0' (152.4m)

8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL8895-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8895-100-ND
Multiple Conductor Cables BEL8895-100-ND
8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 100.0' (30.5m)

8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL8895-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8895-1000-ND
Multiple Conductor Cables BEL8895-1000-ND
8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden - 45AC4281 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden
45AC4281
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden 45AC4281
SHLD MULTIPAIR, 4 PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8895-250-ND 45AC4281
Product Name Multiple Conductor Cables Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 349666 - RS Components, Ltd.
Specs
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS
View Details