Belden Inc. Multiple Conductor Cables 2183P 009A1000

Description
8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8896-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8896-100-ND
Multiple Conductor Cables BEL8896-100-ND
8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL8896-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8896-250-ND
Multiple Conductor Cables BEL8896-250-ND
8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL8896-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8896-500-ND
Multiple Conductor Cables BEL8896-500-ND
8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL8896-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8896-1000-ND
Multiple Conductor Cables BEL8896-1000-ND
8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden - 45AC4282 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden
45AC4282
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden 45AC4282
SHLD MULTIPAIR, 4 PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8896-100-ND 45AC4282
Product Name Multiple Conductor Cables Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2300/207-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details