The 2119Z is a Fieldbus cable designed for harsh environments, featuring two pairs of 18 AWG tinned copper conductors with a stranding of 7x26. It is insulated with cross-linked polyethylene (XLPE) and has an outer jacket made of low smoke zero halogen (LSZH) material, which is flame retardant. This cable is rated for 600V and is suitable for applications in oil and gas extraction, petrochemical industries, and process automation systems such as Profibus and Foundation FieldBus. It is engineered to withstand extreme temperatures, humidity, moisture, dust, and oil, making it ideal for remote and long-distance communication needs.
Fieldbus, 2 Pair 18AWG (7x26) Tinned Copper, XLPO Insulation, Individual & Overall Beldfoil® Shield, LSZH-TS Outer Jacket, 600V TC
| Belden Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | 2119Z |
| Product Name | Fieldbus, 2 Pr #18 Str TC, XLPO Ins, IS/OS, LSZH-TS Jkt, 600V TC |
| Product Type | Fieldbus |