3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
CORDAGE, UNSHIELDED SJTOW, 3 CONDUCTOR, 18AWG, 250FT, 300V; Cable Shielding:Unshielded
Portable Cordage, Bare Copper Conductor Material, 300 Vrms (Max.) Voltage Rating
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | BEL1940-250-ND | 92F2194 | 70005452 |
| Product Name | Multiple Conductor Cables | Cordage, Unshielded Sjtow, 3 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden | POWER SUPPLY CORD, BELFLX PVC, 3 COND, PAPER TAPE SEPARATOR, 18AWG STRAND (42X34 |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper | Copper | |
| Number of Conductors | 3 # | 3 # |