Belden Inc. Multiple Conductor Cables 19401 010250

Description
3 Conductor Multi-Conductor Cable Black 18 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6194-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6194-250-ND
Multiple Conductor Cables BEL6194-250-ND
3 Conductor Multi-Conductor Cable Black 18 AWG Foil 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 18 AWG Foil 250.0' (76.2m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden - 87K1192 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden
87K1192
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden 87K1192
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 250FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.819mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 250FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.819mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet
CLASSICS - PORTABLE CORDAGE 3#18 PVC PVC SVT BLACK - 70003636 - Allied Electronics, Inc.
Fort Worth, TX, USA
CLASSICS - PORTABLE CORDAGE 3#18 PVC PVC SVT BLACK
70003636
CLASSICS - PORTABLE CORDAGE 3#18 PVC PVC SVT BLACK 70003636
CLASSICS - PORTABLE CORDAGE 3#18 PVC PVC SVT BLACK

CLASSICS - PORTABLE CORDAGE 3#18 PVC PVC SVT BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number BEL6194-250-ND 87K1192 70003636
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 18Awg, 250Ft, 300V; Cable Shielding Belden CLASSICS - PORTABLE CORDAGE 3#18 PVC PVC SVT BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details