Belden Inc. Multiple Conductor Cables 19349 008250

Description
3 Conductor Multi-Conductor Cable Gray 16 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 16 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6186-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6186-250-ND
Multiple Conductor Cables BEL6186-250-ND
3 Conductor Multi-Conductor Cable Gray 16 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Gray 16 AWG 250.0' (76.2m)

Buy Now Datasheet
Portable Cordage, Sjt, 3 Conductor, 16Awg, 250Ft, 300V; Cable Shielding Belden - 18C1010 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cordage, Sjt, 3 Conductor, 16Awg, 250Ft, 300V; Cable Shielding Belden
18C1010
Portable Cordage, Sjt, 3 Conductor, 16Awg, 250Ft, 300V; Cable Shielding Belden 18C1010
PORTABLE CORDAGE, SJT, 3 CONDUCTOR, 16AWG, 250FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Grey RoHS Compliant: Yes

PORTABLE CORDAGE, SJT, 3 CONDUCTOR, 16AWG, 250FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6186-250-ND 18C1010
Product Name Multiple Conductor Cables Portable Cordage, Sjt, 3 Conductor, 16Awg, 250Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/340-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers