Belden Inc. Multiple Conductor Cables 19217 01050

Description
4 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6180-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6180-50-ND
Multiple Conductor Cables BEL6180-50-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

Buy Now Datasheet
Portable Cordage, So, 4 Conductor, 14Awg, 50Ft; Cable Shielding Belden - 37F3083 - Newark, An Avnet Company
Chicago, IL, United States
Portable Cordage, So, 4 Conductor, 14Awg, 50Ft; Cable Shielding Belden
37F3083
Portable Cordage, So, 4 Conductor, 14Awg, 50Ft; Cable Shielding Belden 37F3083
PORTABLE CORDAGE, SO, 4 CONDUCTOR, 14AWG, 50FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Black RoHS Compliant: Yes

PORTABLE CORDAGE, SO, 4 CONDUCTOR, 14AWG, 50FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6180-50-ND 37F3083
Product Name Multiple Conductor Cables Portable Cordage, So, 4 Conductor, 14Awg, 50Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details