Belden Inc. Multiple Conductor Cables 19122 328250

Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6162-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6162-250-ND
Multiple Conductor Cables BEL6162-250-ND
2 Conductor Multi-Conductor Cable Gray 18 AWG 250.0' (76.2m)

2 Conductor Multi-Conductor Cable Gray 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Parallel Lamp Portable Cordage; Cable Shielding Belden - 88F5615 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Lamp Portable Cordage; Cable Shielding Belden
88F5615
Parallel Lamp Portable Cordage; Cable Shielding Belden 88F5615
PARALLEL LAMP PORTABLE CORDAGE; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Conductor Material:Copper RoHS Compliant: Yes

PARALLEL LAMP PORTABLE CORDAGE; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Grey; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6162-250-ND 88F5615
Product Name Multiple Conductor Cables Parallel Lamp Portable Cordage; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cable - 706-100/550-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details