Belden Inc. Multiple Conductor Cables 19105 010250

Description
3 Conductor Multi-Conductor Cable Black 10 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 10 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6152-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6152-250-ND
Multiple Conductor Cables BEL6152-250-ND
3 Conductor Multi-Conductor Cable Black 10 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 10 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 10Awg 250Ft; Cable Shielding Belden - 37F3074 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 10Awg 250Ft; Cable Shielding Belden
37F3074
Unshielded Multiconductor Cable 3 Conductor 10Awg 250Ft; Cable Shielding Belden 37F3074
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 10AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 10AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6152-250-ND 37F3074
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 10Awg 250Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-374015-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type AS3112
View Details