Belden Inc. Multiple Conductor Cables 1908A B591000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30427-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30427-1000-ND
Multiple Conductor Cables BEL30427-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Belden - 15B2212 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Belden
15B2212
Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Belden 15B2212
SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL30427-1000-ND 15B2212
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3037/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details