Belden Inc. Multiple Conductor Cables 1902A B59500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30312-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30312-500-ND
Multiple Conductor Cables BEL30312-500-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 2Pr 500Ft 300V Black; Cable Shielding Belden - 87K1178 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Black; Cable Shielding Belden
87K1178
Shielded Multipair Cable 2Pr 500Ft 300V Black; Cable Shielding Belden 87K1178
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL30312-500-ND 87K1178
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polypropylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2002-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details