TRIAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:10.312mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C6346 |
| Product Name | Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden |
| Cable Type | Coaxial; Triaxial |