Belden Inc. Coaxial Cables (RF) 1859A 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29990-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29990-1000-ND
Coaxial Cables (RF) BEL29990-1000-ND
Cable

Cable

Buy Now Datasheet
Triaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K1175 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden
87K1175
Triaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden 87K1175
TRIAXIAL CABLE, RG-11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; External Diameter:10.312mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; External Diameter:10.312mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL29990-1000-ND 87K1175
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6893A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Video Converters - 1778750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4265 ft (1.3 dm)
View Details
3+3 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC20668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details