Belden Inc. Coaxial Cables (RF) 1858A B59500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8939-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8939-ND
Coaxial Cables (RF) BEL8939-ND
Cable

Cable

Buy Now Datasheet
Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden - 15B2121 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden
15B2121
Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden 15B2121
TRIAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:13.208mm RoHS Compliant: Yes

TRIAXIAL CABLE, RG-11/U, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; External Diameter:13.208mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL8939-ND 15B2121
Product Name Coaxial Cables (RF) Triaxial Cable, Rg-11/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details