Belden Inc. Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 1000Ft; Coaxial Cable Type Belden 1855S5 0001000

Description
BUNDLED COAX CABLE, 5CONDUCTOR, RGMINI, 23AWG, 1000FT; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Unjacketed RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAX CABLE, 5CONDUCTOR, RGMINI, 23AWG, 1000FT; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Unjacketed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 1000Ft; Coaxial Cable Type Belden - 05M3150 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 1000Ft; Coaxial Cable Type Belden
05M3150
Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 1000Ft; Coaxial Cable Type Belden 05M3150
BUNDLED COAX CABLE, 5CONDUCTOR, RGMINI, 23AWG, 1000FT; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Unjacketed RoHS Compliant: Yes

BUNDLED COAX CABLE, 5CONDUCTOR, RGMINI, 23AWG, 1000FT; Coaxial Cable Type:RGMini; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M3150
Product Name Bundled Coax Cable, 5Conductor, Rgmini, 23Awg, 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2561101-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers