Belden Inc. Coaxial Cables (RF) 1855A N3U5000

Description
CABLE COAXIAL RG-59 23AWG 5000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-59 23AWG 5000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135-1855AN3U5000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-1855AN3U5000-ND
Coaxial Cables (RF) 135-1855AN3U5000-ND
CABLE COAXIAL RG-59 23AWG 5000'

CABLE COAXIAL RG-59 23AWG 5000'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 135-1855AN3U5000-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

S22089 - 50 Ohm Coaxial RF Cable - S22089 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details