Belden Inc. Coaxial Cables (RF) 1855A 0101000

Description
Coaxial Cable 23 AWG 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 23 AWG 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1261-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1261-1000-ND
Coaxial Cables (RF) BEL1261-1000-ND
Coaxial Cable 23 AWG 1000.0' (304.80m) 75 Ohms

Coaxial Cable 23 AWG 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Sub Mini Rg-59/u, 23Awg, 1000Ft, Black; Coaxial Cable Type Belden - 83F6768 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Sub Mini Rg-59/u, 23Awg, 1000Ft, Black; Coaxial Cable Type Belden
83F6768
Coaxial Cable, Sub Mini Rg-59/u, 23Awg, 1000Ft, Black; Coaxial Cable Type Belden 83F6768
COAXIAL CABLE, SUB MINI RG-59/U, 23AWG, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, SUB MINI RG-59/U, 23AWG, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1261-1000-ND 83F6768
Product Name Coaxial Cables (RF) Coaxial Cable, Sub Mini Rg-59/u, 23Awg, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 23 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 073863-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NAM0-62-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details