Belden Inc. Shielded Multipair Cable 32Pr 1000Ft 300V Black; Cable Shielding Belden 1823R 0101000

Description
SHIELDED MULTIPAIR CABLE 32PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:32 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 32PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:32 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 32Pr 1000Ft 300V Black; Cable Shielding Belden - 29M7226 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 32Pr 1000Ft 300V Black; Cable Shielding Belden
29M7226
Shielded Multipair Cable 32Pr 1000Ft 300V Black; Cable Shielding Belden 29M7226
SHIELDED MULTIPAIR CABLE 32PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:32 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 32PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:32 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M7226
Product Name Shielded Multipair Cable 32Pr 1000Ft 300V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - APC-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details