Belden Inc. Multiple Conductor Cables 1814R 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10182-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10182-ND
Multiple Conductor Cables BEL10182-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
ANALOG MULTI PAIR SNAKE CABLE, CMR RATED, 22 AWG STRANDED (7X30), INDIV SHLDD W/ - 70004311 - Allied Electronics, Inc.
Fort Worth, TX, USA
ANALOG MULTI PAIR SNAKE CABLE, CMR RATED, 22 AWG STRANDED (7X30), INDIV SHLDD W/
70004311
ANALOG MULTI PAIR SNAKE CABLE, CMR RATED, 22 AWG STRANDED (7X30), INDIV SHLDD W/ 70004311
Paired - Analog Multi-Pair Snake Cable, 22 AWG, 7 x 30 Stranding, Polyolefin Insulation, 300 V RMS \fi0 Conductor: 24 AWG (41 × 40) bare copper twisted pair. Shielding: Copper braid shielding each individual pair. Insulation: Color coded polyolefin. Insulation Thickness: 0.04". Jacket: Individual pairs number and color coded PVC. Overall Jacket: Black PVC.\fi0 Select FLEXnake™ for: Super-Flexibility Long Flex Life Extremely Low Microphonic and Triboelectric Noise Levels FLEXnake™ Applications: Broadcast Cabling Applications Recording Studios Broadcast Post Production Facilities

Paired - Analog Multi-Pair Snake Cable, 22 AWG, 7 x 30 Stranding, Polyolefin Insulation, 300 V RMS
\fi0 Conductor: 24 AWG (41 × 40) bare copper twisted pair. Shielding: Copper braid shielding each individual pair. Insulation: Color coded polyolefin. Insulation Thickness: 0.04". Jacket: Individual pairs number and color coded PVC. Overall Jacket: Black PVC.\fi0
Select FLEXnake™ for:

  • Super-Flexibility
  • Long Flex Life
  • Extremely Low Microphonic and Triboelectric Noise Levels
    FLEXnake™ Applications:
  • Broadcast Cabling Applications
  • Recording Studios
  • Broadcast Post Production Facilities
Supplier's Site
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden - 87K1158 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden
87K1158
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden 87K1158
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number BEL10182-ND 70004311 87K1158
Product Name Multiple Conductor Cables ANALOG MULTI PAIR SNAKE CABLE, CMR RATED, 22 AWG STRANDED (7X30), INDIV SHLDD W/ Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Foil Foil
Cable Insulation Polypropylene Polyolefin
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details