Belden Inc. Coaxial Cables (RF) 1808A B59U500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL10302-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL10302-ND
Coaxial Cables (RF) BEL10302-ND
Cable

Cable

Buy Now Datasheet
Dual Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden - 04F6733 - Newark, An Avnet Company
Chicago, IL, United States
Dual Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
04F6733
Dual Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 04F6733
DUAL COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

DUAL COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL10302-ND 04F6733
Product Name Coaxial Cables (RF) Dual Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details