Belden Inc. Multiple Conductor Cables 1805F Z4B1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11986-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11986-ND
Multiple Conductor Cables BEL11986-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Belden - 29M7218 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Belden
29M7218
Shielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Belden 29M7218
SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11986-ND 29M7218
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details