Belden Inc. Multiple Conductor Cables 1804A J5C100

Description
4 (1 Twisted Quad) Conductor Multi-Conductor Cable Black 28 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (1 Twisted Quad) Conductor Multi-Conductor Cable Black 28 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1260-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1260-100-ND
Multiple Conductor Cables BEL1260-100-ND
4 (1 Twisted Quad) Conductor Multi-Conductor Cable Black 28 AWG Braid 100.0' (30.5m)

4 (1 Twisted Quad) Conductor Multi-Conductor Cable Black 28 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100Ft, 100V; Cable Shielding Belden - 04F6697 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100Ft, 100V; Cable Shielding Belden
04F6697
Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100Ft, 100V; Cable Shielding Belden 04F6697
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 28AWG, 100FT, 100V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 28AWG, 100FT, 100V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Multicore Screened Cable, Star Quad, 4 Core, 28 Awg, 0.08 Mm , 19 X 0.079Mm, 98.43 Ft, 30.48 M Rohs Compliant Belden - 15P4140 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Screened Cable, Star Quad, 4 Core, 28 Awg, 0.08 Mm , 19 X 0.079Mm, 98.43 Ft, 30.48 M Rohs Compliant Belden
15P4140
Multicore Screened Cable, Star Quad, 4 Core, 28 Awg, 0.08 Mm , 19 X 0.079Mm, 98.43 Ft, 30.48 M Rohs Compliant Belden 15P4140
Multicore Screened Cable, Star Quad, 4 Core, 28 AWG, 0.08 mm , 19 x 0.079mm, 98.43 ft, 30.48 m RoHS Compliant: Yes

Multicore Screened Cable, Star Quad, 4 Core, 28 AWG, 0.08 mm , 19 x 0.079mm, 98.43 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1260-100-ND 04F6697
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 28Awg, 100Ft, 100V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polypropylene
Cable Conductor Copper Alloy, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details