Belden Inc. Multiple Conductor Cables 1801B 8771000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10249-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10249-ND
Multiple Conductor Cables BEL10249-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1048023-1801B 8771000
Cables, Wires - Multiple Conductor Cables 1048023-1801B 8771000
Win Source Part Number: 1048023-1801B 8771000 Category: Cables, Wires>Multiple Conductor Cables Series: * Package: Spool Standard Package: 1 Alternative Parts (Cross-Reference): 1801B 87710001801B-877-100 0; 1801B-8771000; 1801B8771000; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL10249 Base Product Number: 1801B

Win Source Part Number: 1048023-1801B 8771000
Category: Cables, Wires>Multiple Conductor Cables
Series: *
Package: Spool
Standard Package: 1
Alternative Parts (Cross-Reference): 1801B 87710001801B-877-1000; 1801B-8771000; 1801B8771000;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL10249
Base Product Number: 1801B

Buy Now
Shielded Multipair Cable 1Pr 1000Ft 300V Natural; Cable Shielding Belden - 19C3051 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Natural; Cable Shielding Belden
19C3051
Shielded Multipair Cable 1Pr 1000Ft 300V Natural; Cable Shielding Belden 19C3051
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL10249-ND 1048023-1801B 8771000 19C3051
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Natural; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Conductor Copper, Tinned
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers