Belden Inc. Multiple Conductor Cables 1800F B59500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL9108-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL9108-ND
Multiple Conductor Cables BEL9108-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Black; Cable Shielding Belden - 95B0613 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Black; Cable Shielding Belden
95B0613
Shielded Multipair Cable 1Pr 500Ft 300V Black; Cable Shielding Belden 95B0613
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL9108-ND 95B0613
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers