Belden Inc. Coaxial Cables (RF) 179DT 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9160-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9160-ND
Coaxial Cables (RF) BEL9160-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-179, 500Ft, Black; Coaxial Cable Type Belden - 01J3968 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-179, 500Ft, Black; Coaxial Cable Type Belden
01J3968
Cable, Coaxial, Rg-179, 500Ft, Black; Coaxial Cable Type Belden 01J3968
CABLE, COAXIAL, RG-179, 500FT, BLACK; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-179, 500FT, BLACK; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAX 28.5 AWG SOLID .0122IN BARE COPPERCOND, GAS-INJCTD FOAM HDPE INS, DUOFOIL - 70005414 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAX 28.5 AWG SOLID .0122IN BARE COPPERCOND, GAS-INJCTD FOAM HDPE INS, DUOFOIL
70005414
COAX 28.5 AWG SOLID .0122IN BARE COPPERCOND, GAS-INJCTD FOAM HDPE INS, DUOFOIL 70005414
Sub-Miniature Coaxial Cable, 28.5 AWG, Solid Stranding Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details. Construction: 28.5 AWG (0.0122" diameter) bare, solid copper center conductor, 0.056" diameter gas-injected high density polyethylene foam dielectric, Duobond® — 100% coverage aluminum poly aluminum foil tape with 95% tinned copper braid shield, 0.100" diameter PVC jacket available in ten colors. 100% sweep tested, 5 MHz to 3 GHz. Applications: Broadcast Mobile Trucks Digital Video Precision Video Telecommunications HDTV/SDI Applications: Broadcast Mobile Trucks Digital Video Precision Video Telecommunications HDTV/SDI

Sub-Miniature Coaxial Cable, 28.5 AWG, Solid Stranding
Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 Ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details.
Construction: 28.5 AWG (0.0122" diameter) bare, solid copper center conductor, 0.056" diameter gas-injected high density polyethylene foam dielectric, Duobond® — 100% coverage aluminum poly aluminum foil tape with 95% tinned copper braid shield, 0.100" diameter PVC jacket available in ten colors. 100% sweep tested, 5 MHz to 3 GHz.
Applications:

  • Broadcast Mobile Trucks
  • Digital Video
  • Precision Video
  • Telecommunications
  • HDTV/SDI
    Applications:
  • Broadcast Mobile Trucks
  • Digital Video
  • Precision Video
  • Telecommunications
  • HDTV/SDI
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Network Cables Cable Assemblies Video Cables
Product Number BEL9160-ND 01J3968 70005414
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-179, 500Ft, Black; Coaxial Cable Type Belden COAX 28.5 AWG SOLID .0122IN BARE COPPERCOND, GAS-INJCTD FOAM HDPE INS, DUOFOIL
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Pre-Assembled COAX-BNC Cables // Low Noise Coaxial Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details