Belden Inc. Coaxial Cables (RF) 179DT 0071000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9156-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9156-ND
Coaxial Cables (RF) BEL9156-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-179, 1000Ft, Violet; Coaxial Cable Type Belden - 56J9311 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179, 1000Ft, Violet; Coaxial Cable Type Belden
56J9311
Coaxial Cable, Rg-179, 1000Ft, Violet; Coaxial Cable Type Belden 56J9311
COAXIAL CABLE, RG-179, 1000FT, VIOLET; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-179, 1000FT, VIOLET; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL9156-ND 56J9311
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-179, 1000Ft, Violet; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details