Belden Inc. Coaxial Cables (RF) 1794A 0102500

Description
CABLE COAXIAL 16AWG 2500'
Request a Quote Datasheet
Description
CABLE COAXIAL 16AWG 2500'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135-1794A0102500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-1794A0102500-ND
Coaxial Cables (RF) 135-1794A0102500-ND
CABLE COAXIAL 16AWG 2500'

CABLE COAXIAL 16AWG 2500'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 135-1794A0102500-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Silver Plated Mini Coaxial Cable - CW2040-3050 P - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details