Belden Inc. Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; 600 V; Red 172419 RD005

Description
Fully Annealed Stranded Tinned Copper Conductor, 0.010'' PVC Insulation, 600 V, 105°C, Hook-Up Wire
Description
Fully Annealed Stranded Tinned Copper Conductor, 0.010'' PVC Insulation, 600 V, 105°C, Hook-Up Wire

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; 600 V; Red - 70021903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; 600 V; Red
70021903
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; 600 V; Red 70021903
Fully Annealed Stranded Tinned Copper Conductor, 0.010'' PVC Insulation, 600 V, 105°C, Hook-Up Wire

Fully Annealed Stranded Tinned Copper Conductor, 0.010'' PVC Insulation, 600 V, 105°C, Hook-Up Wire

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021903
Product Name Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; 600 V; Red
Approvals MIL-W-16878/1 to MIL-W-16878E
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Hook Up Wire - 169809-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details