Belden Inc. Coaxial Cables (RF) 1695A 877500

Description
Coaxial Cable 18 AWG RG-6 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30023-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30023-500-ND
Coaxial Cables (RF) BEL30023-500-ND
Coaxial Cable 18 AWG RG-6 75 Ohms

Coaxial Cable 18 AWG RG-6 75 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 500Ft, Natural; Coaxial Cable Type Belden - 87K1148 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 500Ft, Natural; Coaxial Cable Type Belden
87K1148
Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 500Ft, Natural; Coaxial Cable Type Belden 87K1148
CABLE, COAXIAL, RG-6/U, 18AWG, 75 OHM, 500FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-6/U, 18AWG, 75 OHM, 500FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL30023-500-ND 87K1148
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 500Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-40-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details