Belden Inc. Coaxial Cables (RF) 1694SB 0101000

Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8966-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8966-ND
Coaxial Cables (RF) BEL8966-ND
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 66K6049 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
66K6049
Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 66K6049
CABLE, COAXIAL, RG-6/U, 18AWG, 75 OHM, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-6/U, 18AWG, 75 OHM, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8966-ND 66K6049
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-6/u, 18Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Adaptation Cable, Collection Cable and Connection Adapter, coax cable drum -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-5200-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details