CABLE, COAX, RG6/U, BLACK, 304.8M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Colour:Black; Jacket Material:FR NC; Conductor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29AH8581 |
| Product Name | Cable, Coax, Rg6/u, Black, 304.8M; Coaxial Cable Type Belden |
| Cable Type | Coaxial; RG6/11 |