Belden Inc. Coaxial Cables (RF) 1694A 010500

Description
Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1259-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1259-100-ND
Coaxial Cables (RF) BEL1259-100-ND
Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms

Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1259-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1259-500-ND
Coaxial Cables (RF) BEL1259-500-ND
Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Coaxial Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1259-50-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1259-50-ND
Coaxial Cables (RF) BEL1259-50-ND
Coaxial Cable 18 AWG RG-6 50.0' (15.24m) 75 Ohms

Coaxial Cable 18 AWG RG-6 50.0' (15.24m) 75 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 135-1694A010500-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-1694A010500-DS-ND
Coaxial Cables (RF) 135-1694A010500-DS-ND
CABLE COAXIAL RG-6 18AWG FOOT

CABLE COAXIAL RG-6 18AWG FOOT

Buy Now Datasheet
Coaxial Cables (RF) - 1694A 010500 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
1694A 010500
Coaxial Cables (RF) 1694A 010500
CABLE COAX RG-6U 18AWG 100'

CABLE COAX RG-6U 18AWG 100'

Supplier's Site Datasheet
COAXIAL CABLE, RG-6/U, 18AWG SOLID, 75 OHM IMP., DIGITAL VIDEO CABLE BLACK - 70005403 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-6/U, 18AWG SOLID, 75 OHM IMP., DIGITAL VIDEO CABLE BLACK
70005403
COAXIAL CABLE, RG-6/U, 18AWG SOLID, 75 OHM IMP., DIGITAL VIDEO CABLE BLACK 70005403
Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details.

Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 Ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details.

Supplier's Site
Cable, Coaxial, Rg-6/u, 500Ft, 18Awg, Black; Coaxial Cable Type Belden - 04F6730 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-6/u, 500Ft, 18Awg, Black; Coaxial Cable Type Belden
04F6730
Cable, Coaxial, Rg-6/u, 500Ft, 18Awg, Black; Coaxial Cable Type Belden 04F6730
CABLE, COAXIAL, RG-6/U, 500FT, 18AWG, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-6/U, 500FT, 18AWG, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Coax Cable, Rg6/u, 18Awg, 75Ohm, 152.4M; Coaxial Cable Type Belden - 50AC7712 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg6/u, 18Awg, 75Ohm, 152.4M; Coaxial Cable Type Belden
50AC7712
Coax Cable, Rg6/u, 18Awg, 75Ohm, 152.4M; Coaxial Cable Type Belden 50AC7712
COAX CABLE, RG6/U, 18AWG, 75OHM, 152.4M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

COAX CABLE, RG6/U, 18AWG, 75OHM, 152.4M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies Video Cables Cable Assemblies Cable Assemblies
Product Number BEL1259-100-ND BEL1259-500-ND BEL1259-50-ND 135-1694A010500-DS-ND 1694A 010500 70005403 04F6730 50AC7712
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) COAXIAL CABLE, RG-6/U, 18AWG SOLID, 75 OHM IMP., DIGITAL VIDEO CABLE BLACK Cable, Coaxial, Rg-6/u, 500Ft, 18Awg, Black; Coaxial Cable Type Belden Coax Cable, Rg6/u, 18Awg, 75Ohm, 152.4M; Coaxial Cable Type Belden
Product Category Cable Cable Cable Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper Copper Copper
Cable Shielding Foil Braid Foil Braid Foil Braid Foil Braid
North American 18 AWG 18 AWG 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data