Belden Inc. Coaxial Cables (RF) 1694A 01010000

Description
CABLE COAXIAL RG-6 18AWG 10000'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-6 18AWG 10000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135-1694A01010000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-1694A01010000-ND
Coaxial Cables (RF) 135-1694A01010000-ND
CABLE COAXIAL RG-6 18AWG 10000'

CABLE COAXIAL RG-6 18AWG 10000'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 135-1694A01010000-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

S46191 - 50 Ohm Coaxial RF Cable - S46191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Brown Tint, Translucent
Cable Shielding Braid; Aluminum Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details