Belden Inc. Coaxial Cables (RF) 1675A TIN100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8928-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8928-ND
Coaxial Cables (RF) BEL8928-ND
Cable

Cable

Buy Now Datasheet
#14 Tfe Cu Fs Brd Tinned Coax Rohs Compliant Belden - 92B2884 - Newark, An Avnet Company
Chicago, IL, United States
#14 Tfe Cu Fs Brd Tinned Coax Rohs Compliant Belden
92B2884
#14 Tfe Cu Fs Brd Tinned Coax Rohs Compliant Belden 92B2884
#14 TFE CU FS BRD TINNED COAX ROHS COMPLIANT: YES

#14 TFE CU FS BRD TINNED COAX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8928-ND 92B2884
Product Name Coaxial Cables (RF) #14 Tfe Cu Fs Brd Tinned Coax Rohs Compliant Belden
Product Category Cable
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Foil Braid
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D connector
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers