Belden Inc. Conformable® Coax, 50 Ohm Microwave, #29, SPCCS, Unjacketed 1674A

Description
M17/151 type, 29 AWG solid .011" silver-plated copper-covered steel conductor, TFE Teflon® insulation, copper-tin composite shield (100% coverage), unjacketed.
Datasheet
Description
M17/151 type, 29 AWG solid .011" silver-plated copper-covered steel conductor, TFE Teflon® insulation, copper-tin composite shield (100% coverage), unjacketed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conformable® Coax, 50 Ohm Microwave, #29, SPCCS, Unjacketed - 1674A - Belden Inc.
St. Louis, MO, United States
Conformable® Coax, 50 Ohm Microwave, #29, SPCCS, Unjacketed
1674A
Conformable® Coax, 50 Ohm Microwave, #29, SPCCS, Unjacketed 1674A
M17/151 type, 29 AWG solid .011" silver-plated copper-covered steel conductor, TFE Teflon® insulation, copper-tin composite shield (100% coverage), unjacketed.

M17/151 type, 29 AWG solid .011" silver-plated copper-covered steel conductor, TFE Teflon® insulation, copper-tin composite shield (100% coverage), unjacketed.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 1674A
Product Name Conformable® Coax, 50 Ohm Microwave, #29, SPCCS, Unjacketed
Cable Type Triaxial
Cable Jacket None
Cable Conductor Copper Clad Steel; Copper; Silvered Copper Covered Steel - Solid
Cable Shielding Multiple or Specialty
Unlock Full Specs
to access all available technical data

Similar Products

S88207 - 50 Ohm Coaxial RF Cable - S88207 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details