Belden Inc. 75 Ohm High-Frequency Conformable Coax, #29 SCCCS Coax, Unjacketed 1672J

Description
29 AWG solid .011" silver-coated copper-covered steel conductor, TFE Teflon® insulation, copper-tin composite shield (100% coverage), PVC jacket.
Datasheet
Description
29 AWG solid .011" silver-coated copper-covered steel conductor, TFE Teflon® insulation, copper-tin composite shield (100% coverage), PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm High-Frequency Conformable Coax, #29 SCCCS Coax, Unjacketed - 1672J - Belden Inc.
St. Louis, MO, United States
75 Ohm High-Frequency Conformable Coax, #29 SCCCS Coax, Unjacketed
1672J
75 Ohm High-Frequency Conformable Coax, #29 SCCCS Coax, Unjacketed 1672J
29 AWG solid .011" silver-coated copper-covered steel conductor, TFE Teflon® insulation, copper-tin composite shield (100% coverage), PVC jacket.

29 AWG solid .011" silver-coated copper-covered steel conductor, TFE Teflon® insulation, copper-tin composite shield (100% coverage), PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 1672J
Product Name 75 Ohm High-Frequency Conformable Coax, #29 SCCCS Coax, Unjacketed
Cable Type Triaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper Clad Steel; Copper; Silvered Copper Covered Steel - Solid
Cable Shielding Multiple or Specialty
Unlock Full Specs
to access all available technical data

Similar Products

V78209 - 75 Ohm Coaxial Cable - V78209 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper center conductor
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details