Belden Inc. 50 Ohm Microwave, RG405 Commercial non-QPL Product, 24 AWG SPC Coax, Unjacketed 1671B

Description
50 Ohm, RG-405/U type , 24 AWG solid .020" silver-plated copper conductor, PTFE insulation, copper-tin composite shield (100% coverage), unjacketed.
Description
50 Ohm, RG-405/U type , 24 AWG solid .020" silver-plated copper conductor, PTFE insulation, copper-tin composite shield (100% coverage), unjacketed.
Datasheet
Datasheet Summary
Powered by GS/AI

The 1671B is a 50 Ohm microwave coaxial cable designed for commercial applications. It features a 24 AWG solid silver-plated copper conductor with PTFE insulation and a copper-tin composite shield that provides 100% coverage. The cable is unjacketed, making it suitable for indoor and outdoor use, but not for burial or hazardous locations. Electrical characteristics include a nominal insertion loss that varies with frequency, reaching 120 dB/100ft at 20 GHz. The cable has a maximum power rating of 180 W at 500 MHz, decreasing to 20 W at 20,000 MHz. The operating temperature range is from -70°C to +200°C, with a nominal velocity of propagation of 70%. The cable also exhibits a maximum VSWR of 1.3:1 at 20,000 MHz. This product is not part of a Qualified Products List (QPL) and is compliant with various environmental directives, including RoHS. The minimum bend radius during operation is 0.375 inches.

Datasheet Summary
Powered by GS/AI

The 1671B is a 50 Ohm microwave coaxial cable designed for commercial applications. It features a 24 AWG solid silver-plated copper conductor with PTFE insulation and a copper-tin composite shield that provides 100% coverage. The cable is unjacketed, making it suitable for indoor and outdoor use, but not for burial or hazardous locations. Electrical characteristics include a nominal insertion loss that varies with frequency, reaching 120 dB/100ft at 20 GHz. The cable has a maximum power rating of 180 W at 500 MHz, decreasing to 20 W at 20,000 MHz. The operating temperature range is from -70°C to +200°C, with a nominal velocity of propagation of 70%. The cable also exhibits a maximum VSWR of 1.3:1 at 20,000 MHz. This product is not part of a Qualified Products List (QPL) and is compliant with various environmental directives, including RoHS. The minimum bend radius during operation is 0.375 inches.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Microwave, RG405 Commercial non-QPL Product, 24 AWG SPC Coax, Unjacketed - 1671B - Belden Inc.
St. Louis, MO, United States
50 Ohm Microwave, RG405 Commercial non-QPL Product, 24 AWG SPC Coax, Unjacketed
1671B
50 Ohm Microwave, RG405 Commercial non-QPL Product, 24 AWG SPC Coax, Unjacketed 1671B
50 Ohm, RG-405/U type , 24 AWG solid .020" silver-plated copper conductor, PTFE insulation, copper-tin composite shield (100% coverage), unjacketed.

50 Ohm, RG-405/U type , 24 AWG solid .020" silver-plated copper conductor, PTFE insulation, copper-tin composite shield (100% coverage), unjacketed.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 1671B
Product Name 50 Ohm Microwave, RG405 Commercial non-QPL Product, 24 AWG SPC Coax, Unjacketed
Cable Type Triaxial
Cable Jacket None
Cable Conductor Copper; Silvered Copper - Solid
Cable Shielding Multiple or Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
S33141 - 50 Ohm Coaxial RF Cable - S33141 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
1.13mm Cable - ET-05 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket Teflon; Teflon FEP
Cable Conductor Silver Plated Copper wire
View Details
Hand-Flex Interconnect, 0.086
Specs
Product Category Cable Assembly
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers