Belden Inc. Coaxial Cables (RF) 1671A TIN50

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9118-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9118-ND
Coaxial Cables (RF) BEL9118-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN - 70005423 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN
70005423
COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN 70005423
Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage. Low VSWR Up to 20 GHz (50 Ohm Cables) Exceptional Phase Stability Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance Longest Flex Life of any Hand-Formable Product on the Market Retention of Shape after Bending, No Buckling when Reformed or Flexed Reduced Equipment Spec Drawing Requirements and Shortened Design Time Reduced Labor, Purchasing, Manufacturing and Packaging Expenses Microwave Applications 1671A — RG-405 Type 50 Ohm with 0.085" O.D. 1673A — RG-402 Type 50 Ohm with 0.138" O.D. High Frequency Video Applications 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications 1674A — M17/151 Type 50 Ohm with 0.047" O.D.

Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage.

  • Low VSWR Up to 20 GHz (50 Ohm Cables)
  • Exceptional Phase Stability
  • Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance
  • Longest Flex Life of any Hand-Formable Product on the Market
  • Retention of Shape after Bending, No Buckling when Reformed or Flexed
  • Reduced Equipment Spec Drawing Requirements and Shortened Design Time
  • Reduced Labor, Purchasing, Manufacturing and Packaging Expenses

    Microwave Applications

  • 1671A — RG-405 Type 50 Ohm with 0.085" O.D.
  • 1673A — RG-402 Type 50 Ohm with 0.138" O.D.

    High Frequency Video Applications
  • 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications
  • 1674A — M17/151 Type 50 Ohm with 0.047" O.D.
Supplier's Site
Cable, Coaxial, Unjacketed, Rg405/u, 24Awg, 50Ft, Tin Board; Coaxial Cable Type Belden - 15B1936 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Unjacketed, Rg405/u, 24Awg, 50Ft, Tin Board; Coaxial Cable Type Belden
15B1936
Cable, Coaxial, Unjacketed, Rg405/u, 24Awg, 50Ft, Tin Board; Coaxial Cable Type Belden 15B1936
CABLE, COAXIAL, UNJACKETED, RG405/U, 24AWG, 50FT, TIN BOARD; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:-; Product Range:-RoHS Compliant: Yes

CABLE, COAXIAL, UNJACKETED, RG405/U, 24AWG, 50FT, TIN BOARD; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:-; Product Range:-RoHS Compliant: Yes

Supplier's Site
Coax Cable, Rg405, 24Awg, 50 Ohm, 15.24M; Coaxial Cable Type Belden - 50AC7708 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg405, 24Awg, 50 Ohm, 15.24M; Coaxial Cable Type Belden
50AC7708
Coax Cable, Rg405, 24Awg, 50 Ohm, 15.24M; Coaxial Cable Type Belden 50AC7708
COAX CABLE, RG405, 24AWG, 50 OHM, 15.24M; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Colour:Unjacketed; Jacket RoHS Compliant: Yes

COAX CABLE, RG405, 24AWG, 50 OHM, 15.24M; Coaxial Cable Type:RG405; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Colour:Unjacketed; Jacket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies
Product Number BEL9118-ND 70005423 15B1936 50AC7708
Product Name Coaxial Cables (RF) COAXIAL CABLE, 24AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN Cable, Coaxial, Unjacketed, Rg405/u, 24Awg, 50Ft, Tin Board; Coaxial Cable Type Belden Coax Cable, Rg405, 24Awg, 50 Ohm, 15.24M; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Teflon
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data