SHLD CABLE, CAT5E, 4 PAIR, 24AWG, 500M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 42AC1250 |
| Product Name | Shld Cable, Cat5E, 4 Pair, 24Awg, 500M; Cable Shielding Belden |
| Cable Type | Cat 5 |