Belden Inc. Multiple Conductor Cables 1594A 008U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30668-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30668-1000-ND
Multiple Conductor Cables BEL30668-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multipair Cable, 4Pair, 1000Ft, 300V; Cable Shielding Belden - 81C9011 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable, 4Pair, 1000Ft, 300V; Cable Shielding Belden
81C9011
Unshielded Multipair Cable, 4Pair, 1000Ft, 300V; Cable Shielding Belden 81C9011
UNSHIELDED MULTIPAIR CABLE, 4PAIR, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:GreyRoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE, 4PAIR, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30668-1000-ND 81C9011
Product Name Multiple Conductor Cables Unshielded Multipair Cable, 4Pair, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2500/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers