Belden Inc. Multiple Conductor Cables 1585A D151000

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30613-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30613-1000-ND
Multiple Conductor Cables BEL30613-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden - 04F8038 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden
04F8038
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden 04F8038
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
CATEGORY 5E, PLENUM RATED 4 PAIR - 70038130 - Allied Electronics, Inc.
Fort Worth, TX, USA
CATEGORY 5E, PLENUM RATED 4 PAIR
70038130
CATEGORY 5E, PLENUM RATED 4 PAIR 70038130
Available in a variety of colors and put-up/packaging options (must specify color). Meets/Exceeds EIA/TIA 568 Category 5e or Category 6 Standards. UL/ETL Verified. Horizontal solid conductor cables available in 1000 foot packages.

Available in a variety of colors and put-up/packaging options (must specify color). Meets/Exceeds EIA/TIA 568 Category 5e or Category 6 Standards. UL/ETL Verified. Horizontal solid conductor cables available in 1000 foot packages.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Network Cables Cable Assemblies Network Cables
Product Number BEL30613-1000-ND 04F8038 70038130
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden CATEGORY 5E, PLENUM RATED 4 PAIR
Product Category Cable Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/525-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers