Belden Inc. Multiple Conductor Cables 1583A 0061000

Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30643-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30643-1000-ND
Multiple Conductor Cables BEL30643-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Blue 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
CATEGORY 5E, NON-PLENUM, 4 PAIR - 70038129 - Allied Electronics, Inc.
Fort Worth, TX, USA
CATEGORY 5E, NON-PLENUM, 4 PAIR
70038129
CATEGORY 5E, NON-PLENUM, 4 PAIR 70038129
Available in a variety of colors and put-up/packaging options (must specify color). Meets/Exceeds EIA/TIA 568 Category 5e or Category 6 Standards. UL/ETL Verified. Horizontal solid conductor cables available in 1000 foot packages.

Available in a variety of colors and put-up/packaging options (must specify color). Meets/Exceeds EIA/TIA 568 Category 5e or Category 6 Standards. UL/ETL Verified. Horizontal solid conductor cables available in 1000 foot packages.

Supplier's Site
Unshielded Cable Multipair, 4Pair, 24Awg, 1000Ft, 300V, Blue; Cable Shielding Belden - 20M4372 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 4Pair, 24Awg, 1000Ft, 300V, Blue; Cable Shielding Belden
20M4372
Unshielded Cable Multipair, 4Pair, 24Awg, 1000Ft, 300V, Blue; Cable Shielding Belden 20M4372
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 1000FT, 300V, BLUE; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 1000FT, 300V, BLUE; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Cable Assemblies
Product Number BEL30643-1000-ND 70038129 20M4372
Product Name Multiple Conductor Cables CATEGORY 5E, NON-PLENUM, 4 PAIR Unshielded Cable Multipair, 4Pair, 24Awg, 1000Ft, 300V, Blue; Cable Shielding Belden
Product Category Cable Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 60 C (-4 to 140 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details