TE Connectivity Modular Twisted Pair Cable Assemblies 2-2322422-5

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 13 M  [42.65 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Latin America, Australia/New Zealand, North America, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 13 M  [42.65 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Latin America, Australia/New Zealand, North America, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-R/a Plug, 42.7 is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. This pre-assembled cable assembly reduces installation time and is available with either CAT5e or CAT7 cable, supporting data transmission speeds of up to 10 Gb/s. The right angle connector, measuring 42.5mm in length, is suitable for use in confined spaces. Additionally, the cable meets fire and smoke compliance standards as per EN45545 HL3, making it suitable for public transportation and other industrial environments where safety is a concern. The product is RoHS compliant and offers a temperature range of -40°C to 85°C without a cable boot.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-R/a Plug, 42.7 is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. This pre-assembled cable assembly reduces installation time and is available with either CAT5e or CAT7 cable, supporting data transmission speeds of up to 10 Gb/s. The right angle connector, measuring 42.5mm in length, is suitable for use in confined spaces. Additionally, the cable meets fire and smoke compliance standards as per EN45545 HL3, making it suitable for public transportation and other industrial environments where safety is a concern. The product is RoHS compliant and offers a temperature range of -40°C to 85°C without a cable boot.

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2-2322422-5 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2-2322422-5
Modular Twisted Pair Cable Assemblies 2-2322422-5
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 13 M  [42.65 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Latin America, Australia/New Zealand, North America, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 22

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 13 M  [42.65 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Latin America, Australia/New Zealand, North America, Asia

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141170-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141170-ND
Circular Cable Assemblies A141170-ND
Cable Assembly 42.7' (13.00m)

Cable Assembly 42.7' (13.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-R/a Plug, 42.7 ; Connector Type A Te Connectivity - 68AC5823 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-R/a Plug, 42.7 ; Connector Type A Te Connectivity
68AC5823
Sensor Cord, 4P M12 Plug-R/a Plug, 42.7 ; Connector Type A Te Connectivity 68AC5823
SENSOR CORD, 4P M12 PLUG-R/A PLUG, 42.7 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:13m; Cable Length - Imperial:42.7ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-R/A PLUG, 42.7 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:13m; Cable Length - Imperial:42.7ft; Product Range:-; No. of Positions:4PositionsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2322422-5 A141170-ND 68AC5823
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-R/a Plug, 42.7 ; Connector Type A Te Connectivity
Cable Type Twisted Pair
Cable Length 42.65 ft (130 dm) 42.7 ft (130 dm) 42.65 ft (130 dm)
Standards / Certifications EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205131-3 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
High Speed I/O Cable Assemblies - 2323765-2 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
Twisted Pair Cable - 083861-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
M8/M12 Cable Assemblies - TAD14841111-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers