Belden Inc. Coaxial Cables (RF) 1506A 0061000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30083-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30083-1000-ND
Coaxial Cables (RF) BEL30083-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, Blue; Coaxial Cable Type Belden - 19C2896 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Blue; Coaxial Cable Type Belden
19C2896
Coaxial Cable, Rg-59/u, 1000Ft, Blue; Coaxial Cable Type Belden 19C2896
COAXIAL CABLE, RG-59/U, 1000FT, BLUE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, BLUE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30083-1000-ND 19C2896
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 1000Ft, Blue; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cable - 706-150/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers