Belden Inc. Coaxial Cables (RF) 1505A 0031000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9029-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9029-ND
Coaxial Cables (RF) BEL9029-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, Orange; Coaxial Cable Type Belden - 50B974 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Orange; Coaxial Cable Type Belden
50B974
Coaxial Cable, Rg-59/u, 1000Ft, Orange; Coaxial Cable Type Belden 50B974
COAXIAL CABLE, RG-59/U, 1000FT, ORANGE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, ORANGE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9029-ND 50B974
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 1000Ft, Orange; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details