Belden Inc. Coaxial Cables (RF) 1505A 002500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9028-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9028-ND
Coaxial Cables (RF) BEL9028-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 500Ft, Red; Coaxial Cable Type Belden - 04F4517 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 500Ft, Red; Coaxial Cable Type Belden
04F4517
Coaxial Cable, Rg-59/u, 500Ft, Red; Coaxial Cable Type Belden 04F4517
COAXIAL CABLE, RG-59/U, 500FT, RED; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 500FT, RED; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9028-ND 04F4517
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 500Ft, Red; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details